Panasonic SMD 130 OHM 10W Resistor ERA-3AED131V

Description
RES SMD 130 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED131V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 130 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED131V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 130 OHM 10W Resistor - 52-ERA-3AED131V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130 OHM 10W Resistor
52-ERA-3AED131V
SMD 130 OHM 10W Resistor 52-ERA-3AED131V
RES SMD 130 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED131V can be used for catalog matching and distributor lookup.

RES SMD 130 OHM 0.5% 1/10W 0603 Product overview: ERA-3AED131V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AED131V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057456-ERA-3AED131V
Resistors - Chip Resistor - Surface Mount 1057456-ERA-3AED131V
Win Source Part Number: 1057456-ERA-3AED131V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 130 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603DRD07130RL; RT0603DRD07120RL; RT0603DRD07127RL; ERJ3RBD1300V; ERJ3RBD1200V; ERJ3RBD1400VERA3AED1 31V; ERA3AED131V.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-3AED131V-ND,P123 740TR,ERA3AED131V,P1 23740CT,P123740DKR Base Product Number: ERA-3AED

Win Source Part Number: 1057456-ERA-3AED131V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 130 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603DRD07130RL; RT0603DRD07120RL; RT0603DRD07127RL; ERJ3RBD1300V; ERJ3RBD1200V; ERJ3RBD1400VERA3AED131V; ERA3AED131V.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-3AED131V-ND,P123740TR,ERA3AED131V,P123740CT,P123740DKR
Base Product Number: ERA-3AED

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9165 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9165
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9165
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 30X9870 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
30X9870
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 30X9870
0603 Thin film chip resistor RoHS Compliant: Yes

0603 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AED131V 1057456-ERA-3AED131V 49W9165
Product Name SMD 130 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 130 ohms 130 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details