Panasonic Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED1241V

Description
RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 30X9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
30X9863
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 30X9863
RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9158
Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9158
RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K24, 0.5%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AED1241V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AED1241V
Resistors - Chip Resistor - Surface Mount ERA-3AED1241V
RES SMD 1.24KOHM 0.5% 1/10W 0603

RES SMD 1.24KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 30X9863 49W9158 ERA-3AED1241V
Product Name Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 1K24, 0.5%, 0.1W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1240 ohms 1240 ohms 1240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details