Panasonic Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AED1133V

Description
RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 30X9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
30X9844
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 30X9844
RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603, REEL; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9139
Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9139
RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 113K, 0.5%, 0.1W, 0603; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 30X9844 49W9139
Product Name Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 113K, 0.5%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 113000 ohms 113000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details