Panasonic Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603; Resistance Panasonic ERA-3AED1070V

Description
RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603; Resistance Panasonic - 49W9129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603; Resistance Panasonic
49W9129
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603; Resistance Panasonic 49W9129
RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic - 30X9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
30X9834
Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic 30X9834
RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603, REEL; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 107R, 0.5%, 0.1W, 0603, REEL; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9129 30X9834
Product Name Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 107R, 0.5%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details