Panasonic Resistors ERA-3AED103V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic-Electronic -Components Category: Resistors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 155°C Tolerance: ±0.5%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic-Electronic -Components Category: Resistors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 155°C Tolerance: ±0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors
Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic-Electronic -Components Category: Resistors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 155°C Tolerance: ±0.5%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic-Electronic-Components
Category: Resistors
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 155°C
Tolerance: ±0.5%

Buy Now Datasheet
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 30X9828 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
30X9828
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 30X9828
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site
0603 Thin Film Chip Resistor Rohs Compliant Panasonic - 49W9123 - Newark, An Avnet Company
Chicago, IL, United States
0603 Thin Film Chip Resistor Rohs Compliant Panasonic
49W9123
0603 Thin Film Chip Resistor Rohs Compliant Panasonic 49W9123
0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0603 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 30X9828
Product Name Resistors 0603 Thin Film Chip Resistor Rohs Compliant Panasonic
Tolerance 0.5000 +/- %
Operating Temperature -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details