Panasonic Chip Resistor - Surface Mount - ERA-3AEB9762V ERA-3AEB9762V

Description
Manufacturer: Panasonic Win Source Part Number: 870751-ERA-3AEB9762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P97.6KDBCT, P97.6KDBTR, ERA-3AEB9762V-ND, ERA-3AEB9762P, ERA3AEB9762V, P97.6KDBDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870751-ERA-3AEB9762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P97.6KDBCT, P97.6KDBTR, ERA-3AEB9762V-ND, ERA-3AEB9762P, ERA3AEB9762V, P97.6KDBDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB9762V
870751-ERA-3AEB9762V
Chip Resistor - Surface Mount - ERA-3AEB9762V 870751-ERA-3AEB9762V
Manufacturer: Panasonic Win Source Part Number: 870751-ERA-3AEB9762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P97.6KDBCT, P97.6KDBTR, ERA-3AEB9762V-ND, ERA-3AEB9762P, ERA3AEB9762V, P97.6KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 870751-ERA-3AEB9762V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P97.6KDBCT, P97.6KDBTR, ERA-3AEB9762V-ND, ERA-3AEB9762P, ERA3AEB9762V, P97.6KDBDKR

Buy Now Datasheet
SMD 97.6KOHM 10W Resistor - 52-ERA-3AEB9762V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 97.6KOHM 10W Resistor
52-ERA-3AEB9762V
SMD 97.6KOHM 10W Resistor 52-ERA-3AEB9762V
RES SMD 97.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9762V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 97.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9762V can be used for catalog matching and distributor lookup.

RES SMD 97.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9762V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 97.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 97.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9762V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0386 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0386
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0386
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870751-ERA-3AEB9762V 52-ERA-3AEB9762V 57AK0386
Product Name Chip Resistor - Surface Mount - ERA-3AEB9762V SMD 97.6KOHM 10W Resistor Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603
Resistance Range 97600 ohms
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573270 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details