The Res, 9K76, 0.1%, 0.1W, Metal Film, 0603 is a high reliability thin film chip resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a resistance value of 9.76 kΩ with a tolerance of ±0.1% and a power rating of 0.1W. The product complies with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The resistor is packaged in a 0603 case size and is available in various packaging methods, including pressed and punched carrier taping. This component is ideal for engineers seeking reliable performance in demanding conditions.
RES, 9K76, 0.1%, 0.1W, METAL FILM, 0603; Resistance:9.76kohm;
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9688 | 57AK0385 |
| Product Name | Res, 9K76, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 9760 ohms |