Panasonic SMD 9.31KOHM 10W Resistor ERA-3AEB9311V

Description
RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9311V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9311V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9311V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9311V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9.31KOHM 10W Resistor - 52-ERA-3AEB9311V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.31KOHM 10W Resistor
52-ERA-3AEB9311V
SMD 9.31KOHM 10W Resistor 52-ERA-3AEB9311V
RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9311V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9311V can be used for catalog matching and distributor lookup.

RES SMD 9.31KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9311V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.31KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.31KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9311V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958055-ERA-3AEB9311V
Resistors - Chip Resistor - Surface Mount 958055-ERA-3AEB9311V
Win Source Part Number: 958055-ERA-3AEB9311V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 9.31 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 9-2176088-7; RT0603BRD079K31L; ERA-3AEB103V; ERA-3AEB1022V; RT0603BRD078K66L; RT0603BRD079K1L; ERA-3AEB8661VERA-3AE B9311V.; ERA3AEB9311V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P9.31KDBDKR,ERA-3AEB 9311V-ND,P9.31KDBCT, P9.31KDBTR,ERA-3AEB9 311P,ERA3AEB9311V Base Product Number: ERA-3AEB

Win Source Part Number: 958055-ERA-3AEB9311V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 9.31 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 9-2176088-7; RT0603BRD079K31L; ERA-3AEB103V; ERA-3AEB1022V; RT0603BRD078K66L; RT0603BRD079K1L; ERA-3AEB8661VERA-3AEB9311V.; ERA3AEB9311V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P9.31KDBDKR,ERA-3AEB9311V-ND,P9.31KDBCT,P9.31KDBTR,ERA-3AEB9311P,ERA3AEB9311V
Base Product Number: ERA-3AEB

Buy Now Datasheet
Res, 9K31, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9680
Res, 9K31, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9680
RES, 9K31, 0.1%, 0.1W, METAL FILM, 0603; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 9K31, 0.1%, 0.1W, METAL FILM, 0603; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0378 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0378
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0378
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB9311V 958055-ERA-3AEB9311V 55W9680 57AK0378
Product Name SMD 9.31KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 9K31, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 9310 ohms 9310 ohms 9310 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers