Panasonic SMD 931 Ohm 10W 75V Resistor ERA-3AEB9310V

Description
931 Ohm 0.1% 1/10W 75V 0603 SMD Thin Film Resistor Product overview: ERA-3AEB9310V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 931 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 931 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9310V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
931 Ohm 0.1% 1/10W 75V 0603 SMD Thin Film Resistor Product overview: ERA-3AEB9310V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 931 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 931 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9310V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 931 Ohm 10W 75V Resistor - 52-ERA-3AEB9310V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 931 Ohm 10W 75V Resistor
52-ERA-3AEB9310V
SMD 931 Ohm 10W 75V Resistor 52-ERA-3AEB9310V
931 Ohm 0.1% 1/10W 75V 0603 SMD Thin Film Resistor Product overview: ERA-3AEB9310V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 931 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 931 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9310V can be used for catalog matching and distributor lookup.

931 Ohm 0.1% 1/10W 75V 0603 SMD Thin Film Resistor Product overview: ERA-3AEB9310V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 931 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 931 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9310V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0377 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0377
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0377
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 931R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3799
Res, 931R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3799
RES, 931R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 931R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB9310V 57AK0377 74R3799
Product Name SMD 931 Ohm 10W 75V Resistor Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 931R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction METAL FILM Thin Film (Chip) MetalFilm
Resistance Range 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers