Manufacturer: AMIS
Category: Connectors,Interconn
Package: 28-TQFN Exposed Pad
Product Status: Preliminary
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Features: 1 µF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 3Ohm @ 100kHz
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |