Panasonic Automotive SMD 10W 75V Resistor ERA-3AEB912V

Description
9.1kR 0.1% 1/10W 75V AEC-Q200 0603 SMD Thin Film Resistor Product overview: ERA-3AEB912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB912V can be used for catalog matching and distributor lookup.
Request a Quote
Description
9.1kR 0.1% 1/10W 75V AEC-Q200 0603 SMD Thin Film Resistor Product overview: ERA-3AEB912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB912V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERA-3AEB912V is a high reliability metal film chip resistor designed for surface mount applications. It features a resistance value of 9.1 kΩ with a tolerance of ±0.1% and a power rating of 0.1W. This component operates effectively within a temperature range of -55°C to +155°C, making it suitable for automotive and other demanding environments. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is packaged in a 0603 (1608 metric) format and comes in reels of 5000 pieces. The product is RoHS compliant and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, contributing to its high accuracy and performance.

Datasheet Summary
Powered by GS/AI

The ERA-3AEB912V is a high reliability metal film chip resistor designed for surface mount applications. It features a resistance value of 9.1 kΩ with a tolerance of ±0.1% and a power rating of 0.1W. This component operates effectively within a temperature range of -55°C to +155°C, making it suitable for automotive and other demanding environments. The resistor is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications. It is packaged in a 0603 (1608 metric) format and comes in reels of 5000 pieces. The product is RoHS compliant and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, contributing to its high accuracy and performance.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W 75V Resistor - 52-ERA-3AEB912V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 75V Resistor
52-ERA-3AEB912V
Automotive SMD 10W 75V Resistor 52-ERA-3AEB912V
9.1kR 0.1% 1/10W 75V AEC-Q200 0603 SMD Thin Film Resistor Product overview: ERA-3AEB912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB912V can be used for catalog matching and distributor lookup.

9.1kR 0.1% 1/10W 75V AEC-Q200 0603 SMD Thin Film Resistor Product overview: ERA-3AEB912V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB912V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB912V
870750-ERA-3AEB912V
Chip Resistor - Surface Mount - ERA-3AEB912V 870750-ERA-3AEB912V
Manufacturer: Panasonic Win Source Part Number: 870750-ERA-3AEB912V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P9.1KDBTR, Q7916205, P9.1KDBCT, ERA3AEB912V, P9.1KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 870750-ERA-3AEB912V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 9.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P9.1KDBTR, Q7916205, P9.1KDBCT, ERA3AEB912V, P9.1KDBDKR

Buy Now Datasheet
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9993
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9993
RES, METAL FILM (THIN FILM), 9K1, 0.1%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K1, 0.1%, 0.1W, 0603; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1342
Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1342
RES, METAL FILM (THIN FILM), 9K1, 0.1%, 0.1W, 0603, REEL; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 9K1, 0.1%, 0.1W, 0603, REEL; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB912V 870750-ERA-3AEB912V 39P9993 01X1342
Product Name Automotive SMD 10W 75V Resistor Chip Resistor - Surface Mount - ERA-3AEB912V Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 9K1, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 9100 ohms 9100 ohms 9100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details