Panasonic Chip Resistor - Surface Mount ERA-3AEB910V

Description
RES SMD 91 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 91 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB910V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB910V
Chip Resistor - Surface Mount ERA-3AEB910V
RES SMD 91 OHM 0.1% 1/10W 0603

RES SMD 91 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 91 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB910V - Utmel Electronic Limited
Hong Kong, China
RES SMD 91 OHM 0.1% 1/10W 0603
590-ERA-3AEB910V
RES SMD 91 OHM 0.1% 1/10W 0603 590-ERA-3AEB910V
RES SMD 91 OHM 0.1% 1/10W 0603

RES SMD 91 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 91R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9676
Res, 91R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9676
RES, 91R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 91R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0373 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0373
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0373
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERA-3AEB910V 590-ERA-3AEB910V 55W9676 57AK0373
Product Name Chip Resistor - Surface Mount RES SMD 91 OHM 0.1% 1/10W 0603 Res, 91R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details