RES SMD 909 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB9090V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 909 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB9090V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1237233-ERA-3AEB9090
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 909 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P909DBTR,ERA-3AEB909
Base Product Number: ERA-3AEB
THIN FILM RESISTOR,CHIP,0603,1
RES, 909R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-3AEB9090V | 1237233-ERA-3AEB9090V | 57AK0370 | 55W9674 |
| Product Name | SMD 909 OHM 10W Resistor | Resistors - Chip Resistor - Surface Mount | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 909R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 909 ohms | 909 ohms | 909 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | |
| Operating DC Voltage | 75 volts |