Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB8872V

Description
RES SMD 88.7KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 88.7KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB8872V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB8872V
Resistors - Chip Resistor - Surface Mount ERA-3AEB8872V
RES SMD 88.7KOHM 0.1% 1/10W 0603

RES SMD 88.7KOHM 0.1% 1/10W 0603

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0368 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0368
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0368
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9673
Res, 88K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9673
RES, 88K7, 0.1%, 0.1W, METAL FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.1W, METAL FILM, 0603; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3AEB8872V 57AK0368 55W9673
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 88K7, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3834FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details