THIN FILM RESISTOR,CHIP,0603,1
RES, 8K87, 0.1%, 0.1W, METAL FILM, 0603; Resistance:8.87kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0367 | 55W9672 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 8K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |