Panasonic Res, Aec-Q200, Metal Film (Thin Film), 8K66, 0.1W/0603; Resistance Panasonic ERA-3AEB8661V

Description
RES, AEC-Q200, METAL FILM (THIN FILM), 8K66, 0.1W/0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, METAL FILM (THIN FILM), 8K66, 0.1W/0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Metal Film (Thin Film), 8K66, 0.1W/0603; Resistance Panasonic - 55W9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 8K66, 0.1W/0603; Resistance Panasonic
55W9668
Res, Aec-Q200, Metal Film (Thin Film), 8K66, 0.1W/0603; Resistance Panasonic 55W9668
RES, AEC-Q200, METAL FILM (THIN FILM), 8K66, 0.1W/0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 8K66, 0.1W/0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1% - 590-ERA-3AEB8661V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1%
590-ERA-3AEB8661V
PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1% 590-ERA-3AEB8661V
PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1%

PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 55W9668 590-ERA-3AEB8661V
Product Name Res, Aec-Q200, Metal Film (Thin Film), 8K66, 0.1W/0603; Resistance Panasonic PANASONIC ELECTRONIC COMPONENTS ERA3AEB8661V SMD Chip Resistor, Thin Film, 8.66 kohm, 75 V, 0603 [1608 Metric], 100 mW,0.1%
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details