Panasonic SMD 82.5KOHM 10W Resistor ERA-3AEB8252V

Description
RES SMD 82.5KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8252V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8252V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 82.5KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8252V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8252V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82.5KOHM 10W Resistor - 52-ERA-3AEB8252V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82.5KOHM 10W Resistor
52-ERA-3AEB8252V
SMD 82.5KOHM 10W Resistor 52-ERA-3AEB8252V
RES SMD 82.5KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8252V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8252V can be used for catalog matching and distributor lookup.

RES SMD 82.5KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8252V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82.5KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82.5KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8252V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047983-ERA-3AEB8252V
Resistors - Chip Resistor - Surface Mount 1047983-ERA-3AEB8252V
Win Source Part Number: 1047983-ERA-3AEB8252 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 82.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 8-2176089-2; RT0603BRD0782KL; RT0603BRD0775KL; RT0603BRD0780K6L; ERA-3AEB753V; ERA-3AEB7872V; ERA-3AEB7682VERA3AEB 8252V; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P82.5KDBTR,ERA-3AEB8 252V-ND,ERA3AEB8252V ,P82.5KDBDKR,ERA-3AE B8252P,P82.5KDBCT Base Product Number: ERA-3AEB

Win Source Part Number: 1047983-ERA-3AEB8252V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 82.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 8-2176089-2; RT0603BRD0782KL; RT0603BRD0775KL; RT0603BRD0780K6L; ERA-3AEB753V; ERA-3AEB7872V; ERA-3AEB7682VERA3AEB8252V;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P82.5KDBTR,ERA-3AEB8252V-ND,ERA3AEB8252V,P82.5KDBDKR,ERA-3AEB8252P,P82.5KDBCT
Base Product Number: ERA-3AEB

Buy Now Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0358 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0358
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0358
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 82K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9661
Res, 82K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9661
RES, 82K5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB8252V 1047983-ERA-3AEB8252V 57AK0358 55W9661
Product Name SMD 82.5KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 82K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 82500 ohms 82500 ohms 82500 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details