Panasonic Chip Resistor - Surface Mount ERA-3AEB823V

Description
RES SMD 82K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 82K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB823V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB823V
Chip Resistor - Surface Mount ERA-3AEB823V
RES SMD 82K OHM 0.1% 1/10W 0603

RES SMD 82K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 82K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2139
Res, Metal Film (Thin Film), 82K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2139
RES, METAL FILM (THIN FILM), 82K, 0.1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82K, 0.1%, 0.1W, 0603; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 82Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1341
Res, Metal Film (Thin Film), 82Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1341
RES, METAL FILM (THIN FILM), 82KOHM, 0.1W, 0.1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82KOHM, 0.1W, 0.1%, FULL REEL; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB823V 08N2139
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 82K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 82000 ohms 82000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details