Panasonic SMD 82 Ohm 10W 75V Resistor ERA-3AEB820V

Description
82 Ohm 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB820V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB820V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82 Ohm 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB820V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB820V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82 Ohm 10W 75V Resistor - 52-ERA-3AEB820V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82 Ohm 10W 75V Resistor
52-ERA-3AEB820V
SMD 82 Ohm 10W 75V Resistor 52-ERA-3AEB820V
82 Ohm 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB820V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB820V can be used for catalog matching and distributor lookup.

82 Ohm 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB820V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 Ohm, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB820V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326587-ERA-3AEB820V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326587-ERA-3AEB820V
Resistors - Chip Resistor - Surface Mount 1326587-ERA-3AEB820V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326587-ERA-3AEB820V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 82 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P82DBTR,ERA3AEB820V, P82DBDKR,P82DBCT Base Product Number: ERA-3AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326587-ERA-3AEB820V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 82 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P82DBTR,ERA3AEB820V,P82DBDKR,P82DBCT
Base Product Number: ERA-3AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2136
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2136
RES, METAL FILM (THIN FILM), 82R, 0.1%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82R, 0.1%, 0.1W, 0603; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1339
Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1339
RES, METAL FILM (THIN FILM), 82R, 0.1%, 0.1W, 0603, REEL; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 82R, 0.1%, 0.1W, 0603, REEL; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB820V 1326587-ERA-3AEB820V 08N2136 01X1339
Product Name SMD 82 Ohm 10W 75V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 82R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details