Panasonic SMD 80.6KOHM 10W Resistor ERA-3AEB8062V

Description
RES SMD 80.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 80.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80.6KOHM 10W Resistor - 52-ERA-3AEB8062V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80.6KOHM 10W Resistor
52-ERA-3AEB8062V
SMD 80.6KOHM 10W Resistor 52-ERA-3AEB8062V
RES SMD 80.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8062V can be used for catalog matching and distributor lookup.

RES SMD 80.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB8062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB8062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9657
Res, 80K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9657
RES, 80K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0354 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0354
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0354
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB8062V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB8062V
Chip Resistor - Surface Mount ERA-3AEB8062V
RES SMD 80.6KOHM 0.1% 1/10W 0603

RES SMD 80.6KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB8062V 55W9657 57AK0354 ERA-3AEB8062V
Product Name SMD 80.6KOHM 10W Resistor Res, 80K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 80600 ohms 80600 ohms 80600 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers