Panasonic Res, 76R8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB76R8V

Description
RES, 76R8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3766
Res, 76R8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3766
RES, 76R8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.1W, METAL FILM, 0603; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0343 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0343
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0343
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 74R3766 57AK0343
Product Name Res, 76R8, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details