Panasonic Automotive 10W 75V Resistor ERA-3AEB7681V

Description
Thin Film Chip Resistor 0603 7.68kR 0.1% 1/10W 75V AEC-Q200 Product overview: ERA-3AEB7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB7681V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Chip Resistor 0603 7.68kR 0.1% 1/10W 75V AEC-Q200 Product overview: ERA-3AEB7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB7681V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, with a tolerance of +/-0% is designed for high reliability applications. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions (85°C, 85% RH). This resistor features a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy and performance with low current noise and excellent linearity. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for various applications requiring precise resistance values and can be packaged in multiple methods, including pressed and punched carrier taping.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, with a tolerance of +/-0% is designed for high reliability applications. It operates within a temperature range of -55°C to +155°C and is stable under high temperature and humidity conditions (85°C, 85% RH). This resistor features a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy and performance with low current noise and excellent linearity. It is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for various applications requiring precise resistance values and can be packaged in multiple methods, including pressed and punched carrier taping.

Suppliers

Company
Product
Description
Supplier Links
Automotive 10W 75V Resistor - 52-ERA-3AEB7681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10W 75V Resistor
52-ERA-3AEB7681V
Automotive 10W 75V Resistor 52-ERA-3AEB7681V
Thin Film Chip Resistor 0603 7.68kR 0.1% 1/10W 75V AEC-Q200 Product overview: ERA-3AEB7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB7681V can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 7.68kR 0.1% 1/10W 75V AEC-Q200 Product overview: ERA-3AEB7681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB7681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958165-ERA-3AEB7681V
Resistors - Chip Resistor - Surface Mount 958165-ERA-3AEB7681V
Win Source Part Number: 958165-ERA-3AEB7681V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 7.68 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603BRD077K68L; ERA3AEB6981V; RT0603BRD077K5L; RT0603BRD078K25L; ERA-3AEB822V; ERA3AEB7871VERA-3AEB 7681V.; ERA3AEB7681V; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P7.68KDBTR,ERA-3AEB7 681V-ND,ERA-3AEB7681 P,ERA3AEB7681V,P7.68 KDBDKR,P7.68KDBCT Base Product Number: ERA-3AEB

Win Source Part Number: 958165-ERA-3AEB7681V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.68 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603BRD077K68L; ERA3AEB6981V; RT0603BRD077K5L; RT0603BRD078K25L; ERA-3AEB822V; ERA3AEB7871VERA-3AEB7681V.; ERA3AEB7681V;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P7.68KDBTR,ERA-3AEB7681V-ND,ERA-3AEB7681P,ERA3AEB7681V,P7.68KDBDKR,P7.68KDBCT
Base Product Number: ERA-3AEB

Buy Now Datasheet
Res, 7K68, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9649
Res, 7K68, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9649
RES, 7K68, 0.1%, 0.1W, METAL FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, METAL FILM, 0603; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0345 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0345
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0345
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB7681V 958165-ERA-3AEB7681V 55W9649 57AK0345
Product Name Automotive 10W 75V Resistor Resistors - Chip Resistor - Surface Mount Res, 7K68, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 7680 ohms 7680 ohms 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details