Panasonic Chip Resistor - Surface Mount ERA-3AEB753V

Description
RES SMD 75K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 75K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB753V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB753V
Chip Resistor - Surface Mount ERA-3AEB753V
RES SMD 75K OHM 0.1% 1/10W 0603

RES SMD 75K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 75K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 17T1675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 75K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
17T1675
Res, Metal Film (Thin Film), 75K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 17T1675
RES, METAL FILM (THIN FILM), 75K, 0.1%, 0.1W, 0603, REEL; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 75K, 0.1%, 0.1W, 0603, REEL; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB753V 17T1675
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 75K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details