Panasonic Res, Metal Film (Thin Film), 7K5, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB752V

Description
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9989
Res, Metal Film (Thin Film), 7K5, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9989
RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.1%, 0.1W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 7.5K OHM 0.1% 1/10W 0603 - 590-ERA-3AEB752V - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.5K OHM 0.1% 1/10W 0603
590-ERA-3AEB752V
RES SMD 7.5K OHM 0.1% 1/10W 0603 590-ERA-3AEB752V
RES SMD 7.5K OHM 0.1% 1/10W 0603

RES SMD 7.5K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 39P9989 590-ERA-3AEB752V
Product Name Res, Metal Film (Thin Film), 7K5, 0.1%, 0.1W, 0603; Resistance Panasonic RES SMD 7.5K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers