Panasonic Res, Metal Film (Thin Film), 750 Ohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB751V.

Description
RES, METAL FILM (THIN FILM), 750 OHM, 0.1%, 0.1W; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 750 OHM, 0.1%, 0.1W; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 750 Ohm, 0.1%, 0.1W; Resistance Panasonic - 27AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 750 Ohm, 0.1%, 0.1W; Resistance Panasonic
27AC4833
Res, Metal Film (Thin Film), 750 Ohm, 0.1%, 0.1W; Resistance Panasonic 27AC4833
RES, METAL FILM (THIN FILM), 750 OHM, 0.1%, 0.1W; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 750 OHM, 0.1%, 0.1W; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4833
Product Name Res, Metal Film (Thin Film), 750 Ohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details