Panasonic Chip Resistor - Surface Mount ERA-3AEB7322V

Description
RES SMD 73.2KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 73.2KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB7322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB7322V
Chip Resistor - Surface Mount ERA-3AEB7322V
RES SMD 73.2KOHM 0.1% 1/10W 0603

RES SMD 73.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0342 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0342
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0342
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9648
Res, 73K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9648
RES, 73K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3AEB7322V 57AK0342 55W9648
Product Name Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 73K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 73200 ohms 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details