Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB683V

Description
Win Source Part Number: 1057480-ERA-3AEB683V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 7-2176089-2; RT0603BRD0768KL; ERA-3AEB7322V; RT0603BRD0761K9L; RT0603BRD0768K1L; ERA-3AEB7152V; ERA-3AEB6812VERA-3AE B683V.; ERA3AEB683V; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q6795010S,ERA3AEB683 V,P68KDBDKR,P68KDBCT ,P68KDBTR Base Product Number: ERA-3AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057480-ERA-3AEB683V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 7-2176089-2; RT0603BRD0768KL; ERA-3AEB7322V; RT0603BRD0761K9L; RT0603BRD0768K1L; ERA-3AEB7152V; ERA-3AEB6812VERA-3AE B683V.; ERA3AEB683V; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q6795010S,ERA3AEB683 V,P68KDBDKR,P68KDBCT ,P68KDBTR Base Product Number: ERA-3AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057480-ERA-3AEB683V
Resistors - Chip Resistor - Surface Mount 1057480-ERA-3AEB683V
Win Source Part Number: 1057480-ERA-3AEB683V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 68 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 7-2176089-2; RT0603BRD0768KL; ERA-3AEB7322V; RT0603BRD0761K9L; RT0603BRD0768K1L; ERA-3AEB7152V; ERA-3AEB6812VERA-3AE B683V.; ERA3AEB683V; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q6795010S,ERA3AEB683 V,P68KDBDKR,P68KDBCT ,P68KDBTR Base Product Number: ERA-3AEB

Win Source Part Number: 1057480-ERA-3AEB683V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 68 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 7-2176089-2; RT0603BRD0768KL; ERA-3AEB7322V; RT0603BRD0761K9L; RT0603BRD0768K1L; ERA-3AEB7152V; ERA-3AEB6812VERA-3AEB683V.; ERA3AEB683V;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: Q6795010S,ERA3AEB683V,P68KDBDKR,P68KDBCT,P68KDBTR
Base Product Number: ERA-3AEB

Buy Now Datasheet
SMD 10W 75V Resistor - 52-ERA-3AEB683V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3AEB683V
SMD 10W 75V Resistor 52-ERA-3AEB683V
68kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB683V can be used for catalog matching and distributor lookup.

68kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB683V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB683V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 68Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1335
Res, Metal Film (Thin Film), 68Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1335
RES, METAL FILM (THIN FILM), 68KOHM, 0.1W, 0.1%, FULL REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68KOHM, 0.1W, 0.1%, FULL REEL; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057480-ERA-3AEB683V 52-ERA-3AEB683V 01X1335
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W 75V Resistor Res, Metal Film (Thin Film), 68Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM MetalFilm; Thin Film (Chip)
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details