Panasonic Chip Resistor - Surface Mount - ERA-3AEB681V ERA-3AEB681V

Description
Manufacturer: Panasonic Win Source Part Number: 870749-ERA-3AEB681V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB681V, P680DBTR, P680DBDKR, P680DBCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870749-ERA-3AEB681V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB681V, P680DBTR, P680DBDKR, P680DBCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB681V
870749-ERA-3AEB681V
Chip Resistor - Surface Mount - ERA-3AEB681V 870749-ERA-3AEB681V
Manufacturer: Panasonic Win Source Part Number: 870749-ERA-3AEB681V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB681V, P680DBTR, P680DBDKR, P680DBCT

Manufacturer: Panasonic
Win Source Part Number: 870749-ERA-3AEB681V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 680 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB681V, P680DBTR, P680DBDKR, P680DBCT

Buy Now Datasheet
SMD 680 Ohm 10W Resistor - 52-ERA-3AEB681V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 10W Resistor
52-ERA-3AEB681V
SMD 680 Ohm 10W Resistor 52-ERA-3AEB681V
680 Ohm 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB681V can be used for catalog matching and distributor lookup.

680 Ohm 0.1% 1/10W 0603 SMD Thin Film Resistor Product overview: ERA-3AEB681V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB681V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2133
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2133
RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.1W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8543
Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8543
RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 680R, 0.1%, 0.1W, 0603, REEL; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870749-ERA-3AEB681V 52-ERA-3AEB681V 08N2133 05X8543
Product Name Chip Resistor - Surface Mount - ERA-3AEB681V SMD 680 Ohm 10W Resistor Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 680R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers