Panasonic SMD 68.1KOHM 10W Resistor ERA-3AEB6812V

Description
RES SMD 68.1KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB6812V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB6812V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 68.1KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB6812V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB6812V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68.1KOHM 10W Resistor - 52-ERA-3AEB6812V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68.1KOHM 10W Resistor
52-ERA-3AEB6812V
SMD 68.1KOHM 10W Resistor 52-ERA-3AEB6812V
RES SMD 68.1KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB6812V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB6812V can be used for catalog matching and distributor lookup.

RES SMD 68.1KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB6812V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB6812V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 68K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9639
Res, 68K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9639
RES, 68K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0333 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0333
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0333
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB6812V 55W9639 57AK0333
Product Name SMD 68.1KOHM 10W Resistor Res, 68K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 68100 ohms 68100 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details