The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability metal film resistor designed for stable performance in high temperature and humidity conditions, rated for a category temperature range of -55°C to +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance of ±25vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for applications requiring high accuracy and low current noise, with excellent linearity. It is available in various resistance values following E24 and E96 series standards. The resistor is packaged for easy handling and is designed to withstand various environmental stresses, making it a reliable choice for engineers in need of precise and durable resistive components.
RES, 66K5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:66.5kohm;
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9635 | 57AK0329 |
| Product Name | Res, 66K5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 66500 ohms |