Panasonic Res, 649R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB6490V

Description
RES, 649R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9631
Res, 649R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9631
RES, 649R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 649R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:649ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0324 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0324
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0324
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9631 57AK0324
Product Name Res, 649R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details