The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is designed for high reliability and stability under varying temperature and humidity conditions, rated for operation between -55°C to +155°C. It features a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy and performance with low current noise and excellent linearity. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant, making it suitable for environmentally conscious applications. The product is available in various resistance values and tolerances, with a power rating of 0.1W at 85°C. It is packaged for easy handling and installation, with options for pressed and punched carrier taping. This component is ideal for engineers seeking reliable performance in compact electronic designs.
THIN FILM RESISTOR,CHIP,0603,1
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK0321 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor |