Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB623V

Description
RES SMD 62K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 62K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB623V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB623V
Resistors - Chip Resistor - Surface Mount ERA-3AEB623V
RES SMD 62K OHM 0.1% 1/10W 0603

RES SMD 62K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9986
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9986
RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.1W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.1W, 0603; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1333
Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1333
RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.1W, 0603, REEL; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 62K, 0.1%, 0.1W, 0603, REEL; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB623V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB623V
Chip Resistor - Surface Mount ERA-3AEB623V
RES SMD 62K OHM 0.1% 1/10W 0603

RES SMD 62K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number ERA-3AEB623V 39P9986 01X1333 ERA-3AEB623V
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 62K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms 62000 ohms 62000 ohms 62000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details