RES, METAL FILM (THIN FILM), 620R, 0.1%, 0.1W, 0603; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 620R, 0.1%, 0.1W, 0603, REEL; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 39P9984 | 01X1331 |
| Product Name | Res, Metal Film (Thin Film), 620R, 0.1%, 0.1W, 0603; Resistance Panasonic | Res, Metal Film (Thin Film), 620R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 620 ohms | 620 ohms |