The product is a metal film (thin film) chip resistor with a resistance value of 62 Ohms, a power rating of 0.1W, and a tolerance of ±0.1%. It is designed for high reliability, stable performance under high temperature and humidity conditions, and features a low temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. It is packaged in a full reel format, which facilitates automated assembly processes. The resistor's dimensions conform to the 0603 (1608 metric) case size, and it has a maximum voltage rating of 75V. This product is ideal for applications requiring precise resistance values and high stability.
RES, METAL FILM (THIN FILM), 62 OHM, 0.1W, 0.1%; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 62 OHM, 0.1W, 0.1%, FULL REEL; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 39P9983 | 01X1330 |
| Product Name | Res, Metal Film (Thin Film), 62 Ohm, 0.1W, 0.1%; Resistance Panasonic | Res, Metal Film (Thin Film), 62 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Resistance Range | 62 ohms | 62 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |