Panasonic RES SMD 60.4 OHM 0.1% 1/10W 0603 ERA-3AEB60R4V

Description
RES SMD 60.4 OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 60.4 OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 60.4 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB60R4V - Utmel Electronic Limited
Hong Kong, China
RES SMD 60.4 OHM 0.1% 1/10W 0603
590-ERA-3AEB60R4V
RES SMD 60.4 OHM 0.1% 1/10W 0603 590-ERA-3AEB60R4V
RES SMD 60.4 OHM 0.1% 1/10W 0603

RES SMD 60.4 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 60R4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9620
Res, 60R4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9620
RES, 60R4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0312 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0312
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0312
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-3AEB60R4V 55W9620 57AK0312
Product Name RES SMD 60.4 OHM 0.1% 1/10W 0603 Res, 60R4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details