Panasonic Res, 60K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB6042V

Description
RES, 60K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9623
Res, 60K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9623
RES, 60K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0315 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0315
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0315
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB6042V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB6042V
Resistors - Chip Resistor - Surface Mount ERA-3AEB6042V
RES SMD 60.4KOHM 0.1% 1/10W 0603

RES SMD 60.4KOHM 0.1% 1/10W 0603

Supplier's Site
RESISTOR, 60K4, 0603, 0.1%, 0.1W - 590-ERA-3AEB6042V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 60K4, 0603, 0.1%, 0.1W
590-ERA-3AEB6042V
RESISTOR, 60K4, 0603, 0.1%, 0.1W 590-ERA-3AEB6042V
RESISTOR, 60K4, 0603, 0.1%, 0.1W

RESISTOR, 60K4, 0603, 0.1%, 0.1W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 55W9623 57AK0315 ERA-3AEB6042V 590-ERA-3AEB6042V
Product Name Res, 60K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount RESISTOR, 60K4, 0603, 0.1%, 0.1W
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 60400 ohms 60400 ohms 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details