The Res, 590R, 0.1%, 0.1W, Metal Film, 0603 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.1W at 85°C. This resistor features a resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±25 ppm/°C, ensuring high accuracy and low current noise. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and is available in various packaging methods, including pressed and punched carrier taping. Its construction includes an alumina substrate and a protective coating, enhancing durability and reliability in various applications.
RES, 590R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9617 | 57AK0309 |
| Product Name | Res, 590R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 590 ohms |