Panasonic RES SMD 57.6 OHM 0.1% 1/10W 0603 ERA-3AEB57R6V

Description
RES SMD 57.6 OHM 0.1% 1/10W 0603
Description
RES SMD 57.6 OHM 0.1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 57.6 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB57R6V - Utmel Electronic Limited
Hong Kong, China
RES SMD 57.6 OHM 0.1% 1/10W 0603
590-ERA-3AEB57R6V
RES SMD 57.6 OHM 0.1% 1/10W 0603 590-ERA-3AEB57R6V
RES SMD 57.6 OHM 0.1% 1/10W 0603

RES SMD 57.6 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERA-3AEB57R6V
Product Name RES SMD 57.6 OHM 0.1% 1/10W 0603
Configuration Single Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 57.6 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers