Panasonic Chip Resistor - Surface Mount - ERA-3AEB5762V ERA-3AEB5762V

Description
Manufacturer: Panasonic Win Source Part Number: 870748-ERA-3AEB5762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB5762V, P57.6KDBDKR, P57.6KDBCT, ERA-3AEB5762V-ND, P57.6KDBTR, ERA-3AEB5762P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870748-ERA-3AEB5762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB5762V, P57.6KDBDKR, P57.6KDBCT, ERA-3AEB5762V-ND, P57.6KDBTR, ERA-3AEB5762P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB5762V
870748-ERA-3AEB5762V
Chip Resistor - Surface Mount - ERA-3AEB5762V 870748-ERA-3AEB5762V
Manufacturer: Panasonic Win Source Part Number: 870748-ERA-3AEB5762V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB5762V, P57.6KDBDKR, P57.6KDBCT, ERA-3AEB5762V-ND, P57.6KDBTR, ERA-3AEB5762P

Manufacturer: Panasonic
Win Source Part Number: 870748-ERA-3AEB5762V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 57.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB5762V, P57.6KDBDKR, P57.6KDBCT, ERA-3AEB5762V-ND, P57.6KDBTR, ERA-3AEB5762P

Buy Now Datasheet
SMD 57.6KOHM 10W Resistor - 52-ERA-3AEB5762V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 57.6KOHM 10W Resistor
52-ERA-3AEB5762V
SMD 57.6KOHM 10W Resistor 52-ERA-3AEB5762V
RES SMD 57.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB5762V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 57.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB5762V can be used for catalog matching and distributor lookup.

RES SMD 57.6KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB5762V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 57.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 57.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB5762V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9615
Res, 57K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9615
RES, 57K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.1W, METAL FILM, 0603; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0307 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0307
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0307
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870748-ERA-3AEB5762V 52-ERA-3AEB5762V 55W9615 57AK0307
Product Name Chip Resistor - Surface Mount - ERA-3AEB5762V SMD 57.6KOHM 10W Resistor Res, 57K6, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 57600 ohms 57600 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details