Panasonic Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB563V

Description
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2131
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2131
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1329
Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1329
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2131 01X1329
Product Name Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 56K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers