Panasonic SMD 10W 75V Resistor ERA-3AEB562V

Description
5.6kR 0.1% 1/10W 75V 0603 SMD Thin Film Chip Resistor Product overview: ERA-3AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6kR 0.1% 1/10W 75V 0603 SMD Thin Film Chip Resistor Product overview: ERA-3AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERA-3AEB562V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3AEB562V
SMD 10W 75V Resistor 52-ERA-3AEB562V
5.6kR 0.1% 1/10W 75V 0603 SMD Thin Film Chip Resistor Product overview: ERA-3AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB562V can be used for catalog matching and distributor lookup.

5.6kR 0.1% 1/10W 75V 0603 SMD Thin Film Chip Resistor Product overview: ERA-3AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB562V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 72-LFBGA, CSBGA Product Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Composition: Thick Film Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 72-LFBGA, CSBGA
Product Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Composition: Thick Film
Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included SMD (SMT) Tab
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1328
Res, Metal Film (Thin Film), 5K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1328
RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.1%, 0.1W, 0603, REEL; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
RES SMD 5.6K OHM 0.1% 1/10W 0603 - 590-ERA-3AEB562V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 0.1% 1/10W 0603
590-ERA-3AEB562V
RES SMD 5.6K OHM 0.1% 1/10W 0603 590-ERA-3AEB562V
RES SMD 5.6K OHM 0.1% 1/10W 0603

RES SMD 5.6K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB562V 01X1328 590-ERA-3AEB562V
Product Name SMD 10W 75V Resistor Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Res, Metal Film (Thin Film), 5K6, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic RES SMD 5.6K OHM 0.1% 1/10W 0603
Technology / Construction METAL FILM MetalFilm; Thick Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Resistance Range 5600 ohms 8200 ohms 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 20 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details