The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is designed for high reliability and stability under varying temperature and humidity conditions, rated for a category temperature range of -55°C to +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance of ±25vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for applications requiring high accuracy and low current noise, making it ideal for precision electronic circuits. It is packaged in various methods, including pressed and punched carrier taping, ensuring compatibility with automated assembly processes.
THIN FILM RESISTOR,CHIP,0603,1
RES, 5K62, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.62kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0303 | 55W9612 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 5K62, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |