Panasonic SMD 560 OHM 10W Resistor ERA-3AEB561V

Description
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB561V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB561V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 560 OHM 10W Resistor - 52-ERA-3AEB561V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 OHM 10W Resistor
52-ERA-3AEB561V
SMD 560 OHM 10W Resistor 52-ERA-3AEB561V
RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB561V can be used for catalog matching and distributor lookup.

RES SMD 560 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB561V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB561V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB561V
870747-ERA-3AEB561V
Chip Resistor - Surface Mount - ERA-3AEB561V 870747-ERA-3AEB561V
Manufacturer: Panasonic Win Source Part Number: 870747-ERA-3AEB561V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB561V, P560DBTR, P560DBDKR, P560DBCT

Manufacturer: Panasonic
Win Source Part Number: 870747-ERA-3AEB561V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB561V, P560DBTR, P560DBDKR, P560DBCT

Buy Now Datasheet
Res, Metal Film (Thin Film), 560R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 560R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2129
Res, Metal Film (Thin Film), 560R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2129
RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 560R, 0.1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 560 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 560 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1327
Res, Metal Film (Thin Film), 560 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1327
RES, METAL FILM (THIN FILM), 560 OHM, 0.1W, 0.1%, FULL REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 560 OHM, 0.1W, 0.1%, FULL REEL; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB561V 870747-ERA-3AEB561V 08N2129 01X1327
Product Name SMD 560 OHM 10W Resistor Chip Resistor - Surface Mount - ERA-3AEB561V Res, Metal Film (Thin Film), 560R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 560 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details