The Res, 54K9, 0.1%, 0.1W, Metal Film, 0603 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.1W at 85°C. This resistor features a resistance value of 54.9 kΩ with a tolerance of ±0.1%, ensuring high accuracy for precision applications. The product is compliant with AEC-Q200 standards, making it suitable for automotive and other high-reliability applications. Additionally, it is RoHS compliant, indicating it meets environmental regulations. The construction includes an alumina substrate and a protective coating, enhancing durability and performance. This component is packaged for easy integration into surface mount technology (SMT) applications.
RES, 54K9, 0.1%, 0.1W, METAL FILM, 0603; Resistance:54.9kohm;
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9610 | 57AK0301 |
| Product Name | Res, 54K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 54900 ohms |