Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic ERA-3AEB5490V

Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Datasheet
Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0299 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0299
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0299
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 549R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9608
Res, 549R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9608
RES, 549R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 549R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0299 55W9608
Product Name Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 549R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details