Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic ERA-3AEB52R3V

Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Description
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 52R3, 0.1%, 0.1W, Metal Film, 0603 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.1W. The resistor features a resistance value of 52.3 ohms with a tolerance of ±0.1%, ensuring high accuracy for precision applications. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The construction includes an alumina substrate and a protective coating, enhancing durability and reliability. This component is packaged for efficient handling and is available in various taping options for automated assembly.

Datasheet Summary
Powered by GS/AI

The Res, 52R3, 0.1%, 0.1W, Metal Film, 0603 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 0.1W. The resistor features a resistance value of 52.3 ohms with a tolerance of ±0.1%, ensuring high accuracy for precision applications. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The construction includes an alumina substrate and a protective coating, enhancing durability and reliability. This component is packaged for efficient handling and is available in various taping options for automated assembly.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0292 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0292
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0292
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 52R3, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9600
Res, 52R3, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9600
RES, 52R3, 0.1%, 0.1W, METAL FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 52R3, 0.1%, 0.1W, METAL FILM, 0603; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 57AK0292 55W9600
Product Name Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 52R3, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details