Panasonic Automotive SMD 0.1W 75V Resistor ERA-3AEB513V

Description
0603 Thin Film Resistor 51kΩ 0.1% 0.1W 75V SMD AEC-Q200 Product overview: ERA-3AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB513V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 51kΩ 0.1% 0.1W 75V SMD AEC-Q200 Product overview: ERA-3AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB513V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 75V Resistor - 52-ERA-3AEB513V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 75V Resistor
52-ERA-3AEB513V
Automotive SMD 0.1W 75V Resistor 52-ERA-3AEB513V
0603 Thin Film Resistor 51kΩ 0.1% 0.1W 75V SMD AEC-Q200 Product overview: ERA-3AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB513V can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 51kΩ 0.1% 0.1W 75V SMD AEC-Q200 Product overview: ERA-3AEB513V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB513V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB513V
870746-ERA-3AEB513V
Chip Resistor - Surface Mount - ERA-3AEB513V 870746-ERA-3AEB513V
Manufacturer: Panasonic Win Source Part Number: 870746-ERA-3AEB513V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P51KDBDKR, P51KDBCT, ERA3AEB513V, P51KDBTR

Manufacturer: Panasonic
Win Source Part Number: 870746-ERA-3AEB513V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P51KDBDKR, P51KDBCT, ERA3AEB513V, P51KDBTR

Buy Now Datasheet
Res, Metal Film (Thin Film), 51K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9982
Res, Metal Film (Thin Film), 51K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9982
RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51K, 0.1%, 0.1W, 0603; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 51Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1326
Res, Metal Film (Thin Film), 51Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1326
RES, METAL FILM (THIN FILM), 51KOHM, 0.1W, 0.1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51KOHM, 0.1W, 0.1%, FULL REEL; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB513V 870746-ERA-3AEB513V 39P9982
Product Name Automotive SMD 0.1W 75V Resistor Chip Resistor - Surface Mount - ERA-3AEB513V Res, Metal Film (Thin Film), 51K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 51000 ohms 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details