Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB5111V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328856-ERA-3AEB5111 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB5111P,ERA-3A EB5111V-ND,P5.11KDBD KR,P5.11KDBCT,P5.11K DBTR,ERA3AEB5111V Base Product Number: ERA-3AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328856-ERA-3AEB5111 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB5111P,ERA-3A EB5111V-ND,P5.11KDBD KR,P5.11KDBCT,P5.11K DBTR,ERA3AEB5111V Base Product Number: ERA-3AEB RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1328856-ERA-3AEB5111V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328856-ERA-3AEB5111V
Resistors - Chip Resistor - Surface Mount 1328856-ERA-3AEB5111V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328856-ERA-3AEB5111 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 5.11 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB5111P,ERA-3A EB5111V-ND,P5.11KDBD KR,P5.11KDBCT,P5.11K DBTR,ERA3AEB5111V Base Product Number: ERA-3AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328856-ERA-3AEB5111V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.11 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB5111P,ERA-3AEB5111V-ND,P5.11KDBDKR,P5.11KDBCT,P5.11KDBTR,ERA3AEB5111V
Base Product Number: ERA-3AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 5.11KOHM 10W Resistor - 52-ERA-3AEB5111V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.11KOHM 10W Resistor
52-ERA-3AEB5111V
SMD 5.11KOHM 10W Resistor 52-ERA-3AEB5111V
RES SMD 5.11KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB5111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB5111V can be used for catalog matching and distributor lookup.

RES SMD 5.11KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB5111V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB5111V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 5.11KOHM 0.1% 1/10W 0603 - 590-ERA-3AEB5111V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.11KOHM 0.1% 1/10W 0603
590-ERA-3AEB5111V
RES SMD 5.11KOHM 0.1% 1/10W 0603 590-ERA-3AEB5111V
RES SMD 5.11KOHM 0.1% 1/10W 0603

RES SMD 5.11KOHM 0.1% 1/10W 0603

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0290 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0290
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0290
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 5K11, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9598
Res, 5K11, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9598
RES, 5K11, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.1W, METAL FILM, 0603; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1328856-ERA-3AEB5111V 52-ERA-3AEB5111V 590-ERA-3AEB5111V 57AK0290 55W9598
Product Name Resistors - Chip Resistor - Surface Mount SMD 5.11KOHM 10W Resistor RES SMD 5.11KOHM 0.1% 1/10W 0603 Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 5K11, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm
Resistance Range 5110 ohms 5110 ohms 5110 ohms 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details