The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high reliability metal film resistor designed for stable performance in high temperature and humidity conditions, rated for a category temperature range of -55°C to +155°C. It features a low resistance tolerance and a temperature coefficient of resistance of ±25vó10^-6/K, ensuring high accuracy and performance with low current noise and excellent linearity. This resistor is compliant with AEC-Q200 (except for the ERA1A series) and RoHS standards, making it suitable for various applications in electronic circuits. The product is available in multiple resistance values and is packaged for ease of use in surface mount applications.
THIN FILM RESISTOR,CHIP,0603,1
RES, 511R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 57AK0289 | 74R3703 |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 511R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS |